POWER CORD, SCHUKO/IEC, 2M, 16A, BLACK; Connector Type A:Schuko Plug; Connector Type B:IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 46M3036 |
| Product Name | Power Cord, Schuko/iec, 2M, 16A, Black; Connector Type A Volex |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, black