Interpower North American 2x18 SJT Cable White 86060280

Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40°ºC N.A. Max Fix Inst Op Temp: +105°ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJT Cable Color: White Cable Standard: UL 62 Approx. Outer Diameter: 7.112mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: 18AWG line & neutral copper includes Kevlar strength member. Min bend radis is dependant on the application.
Request a Quote
Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40°ºC N.A. Max Fix Inst Op Temp: +105°ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJT Cable Color: White Cable Standard: UL 62 Approx. Outer Diameter: 7.112mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: 18AWG line & neutral copper includes Kevlar strength member. Min bend radis is dependant on the application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 2x18 SJT Cable White - 86060280 - Interpower
Oskaloosa, IA, United States
North American 2x18 SJT Cable White
86060280
North American 2x18 SJT Cable White 86060280
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40°ºC N.A. Max Fix Inst Op Temp: +105°ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJT Cable Color: White Cable Standard: UL 62 Approx. Outer Diameter: 7.112mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: 18AWG line & neutral copper includes Kevlar strength member. Min bend radis is dependant on the application.

N.A. Current Rating: 10

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -40°ºC

N.A. Max Fix Inst Op Temp: +105°ºC

N.A. Min Flex Op Temp: -30°ºC

N.A. Flammability: FT2/VW-1

Min Bend Radius: See Remarks

Cable Style: North American

N.A. Conductor Size: 18 AWG

Number of Conductors: 2

Cond. Color Code: Black/White

N.A. Cable Type: SJT

Cable Color: White

Cable Standard: UL 62

Approx. Outer Diameter: 7.112mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: 18AWG line & neutral copper includes Kevlar strength member. Min bend radis is dependant on the application.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86060280
Product Name North American 2x18 SJT Cable White
Cord Color White
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland Class II Power Cord - 86243010 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Danish 6Amp Hospital Grade Power Cord - 86280500 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 3x16 AWG Cable - 86060210 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 3x1.50mm² Harmonized Cable - 86020140 - Interpower
Specs
Cord Color Gray
Approvals EN 50525
Number of Conductors 3; 3
View Details