Volex Group, plc Retractile Cord 3 Conductor 16Awg 4Ft; Cable Shielding Volex 6485

Description
RETRACTILE CORD 3 CONDUCTOR 16AWG 4FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes
Datasheet
Description
RETRACTILE CORD 3 CONDUCTOR 16AWG 4FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractile Cord 3 Conductor 16Awg 4Ft; Cable Shielding Volex - 58M2817 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 3 Conductor 16Awg 4Ft; Cable Shielding Volex
58M2817
Retractile Cord 3 Conductor 16Awg 4Ft; Cable Shielding Volex 58M2817
RETRACTILE CORD 3 CONDUCTOR 16AWG 4FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes

RETRACTILE CORD 3 CONDUCTOR 16AWG 4FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58M2817
Product Name Retractile Cord 3 Conductor 16Awg 4Ft; Cable Shielding Volex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details