Volex Group, plc Power Cord, C7, Black, 1.8M, 3A; Connector Type A Volex 2160H

Description
POWER CORD, C7, BLACK, 1.8M, 3A; Connector Type A:Mains Plug, Isreal; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:3A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD, C7, BLACK, 1.8M, 3A; Connector Type A:Mains Plug, Isreal; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:3A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, C7, Black, 1.8M, 3A; Connector Type A Volex - 81K8100 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, C7, Black, 1.8M, 3A; Connector Type A Volex
81K8100
Power Cord, C7, Black, 1.8M, 3A; Connector Type A Volex 81K8100
POWER CORD, C7, BLACK, 1.8M, 3A; Connector Type A:Mains Plug, Isreal; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:3A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD, C7, BLACK, 1.8M, 3A; Connector Type A:Mains Plug, Isreal; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:3A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81K8100
Product Name Power Cord, C7, Black, 1.8M, 3A; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 9.84 ft (30 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB1350 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details