Volex Group, plc Power Cord, C13, Black, 2.5M, 10A; Connector Type A Volex 2153H

Description
POWER CORD, C13, BLACK, 2.5M, 10A; Connector Type A:Mains Plug, Brazil; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD, C13, BLACK, 2.5M, 10A; Connector Type A:Mains Plug, Brazil; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, C13, Black, 2.5M, 10A; Connector Type A Volex - 81K8092 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, C13, Black, 2.5M, 10A; Connector Type A Volex
81K8092
Power Cord, C13, Black, 2.5M, 10A; Connector Type A Volex 81K8092
POWER CORD, C13, BLACK, 2.5M, 10A; Connector Type A:Mains Plug, Brazil; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD, C13, BLACK, 2.5M, 10A; Connector Type A:Mains Plug, Brazil; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 81K8092
Product Name Power Cord, C13, Black, 2.5M, 10A; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
72IN Straight Style Fan Power Cord with NEMA 1-15P Plug - 07100-SP072 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
View Details
2 suppliers
International 3x4.00mm² PVC Harmonized Cable - 86020090 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details