Interpower North American 3x18 SVT Cable 86060050

Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: VW-1/FT2 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 6.2mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: 18AWG ground copper includes Kevlar strength member. Min. bend radius is dependant on the application. See HD 516, NEC or call Technical Support for assistance.
Request a Quote
Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: VW-1/FT2 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 6.2mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: 18AWG ground copper includes Kevlar strength member. Min. bend radius is dependant on the application. See HD 516, NEC or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x18 SVT Cable - 86060050 - Interpower
Oskaloosa, IA, United States
North American 3x18 SVT Cable
86060050
North American 3x18 SVT Cable 86060050
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: VW-1/FT2 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 6.2mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: 18AWG ground copper includes Kevlar strength member. Min. bend radius is dependant on the application. See HD 516, NEC or call Technical Support for assistance.

N.A. Current Rating: 10

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Min Flex Op Temp: -30°ºC

N.A. Flammability: VW-1/FT2

Min Bend Radius: See Remarks

Cable Style: North American

N.A. Conductor Size: 18 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

N.A. Cable Type: SVT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 6.2mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: 18AWG ground copper includes Kevlar strength member. Min. bend radius is dependant on the application. See HD 516, NEC or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86060050
Product Name North American 3x18 SVT Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Danish 10Amp Hospital Grade Power Cord - 86280200 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
H05VV-F/SJT 3x15 AWG/3x1.50mm² Cable - 86020611 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
View Details
Japanese Jumper Cord Set - 86254901 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details