Volex Group, plc Power Cord, Taiwan Tw15Cs3/c13, Black, 2.5M, 10A; Connector Type A Volex 2146H 10 C3

Description
POWER CORD, TAIWAN TW15CS3/C13, BLACK, 2.5M, 10A; Connector Type A:Taiwan 2 Position Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, TAIWAN TW15CS3/C13, BLACK, 2.5M, 10A; Connector Type A:Taiwan 2 Position Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Taiwan Tw15Cs3/c13, Black, 2.5M, 10A; Connector Type A Volex - 24T9814 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Taiwan Tw15Cs3/c13, Black, 2.5M, 10A; Connector Type A Volex
24T9814
Power Cord, Taiwan Tw15Cs3/c13, Black, 2.5M, 10A; Connector Type A Volex 24T9814
POWER CORD, TAIWAN TW15CS3/C13, BLACK, 2.5M, 10A; Connector Type A:Taiwan 2 Position Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, TAIWAN TW15CS3/C13, BLACK, 2.5M, 10A; Connector Type A:Taiwan 2 Position Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 24T9814
Product Name Power Cord, Taiwan Tw15Cs3/c13, Black, 2.5M, 10A; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Japan, V-Lock cord retaining, 2.0 m, Connector IEC C19, VCTF 3x2.0, black - 6051.2051 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 363010-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details