Interpower Italian 10 Amp Cord Set w/C13 Connector 86260130

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 4.60m/15.09 ft Temperature Rating: -15ºC to 70ºC Plug Type: Italian 10A CEI 23-50 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 4.60m/15.09 ft Temperature Rating: -15ºC to 70ºC Plug Type: Italian 10A CEI 23-50 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Italian 10 Amp Cord Set w/C13 Connector - 86260130 - Interpower
Oskaloosa, IA, United States
Italian 10 Amp Cord Set w/C13 Connector
86260130
Italian 10 Amp Cord Set w/C13 Connector 86260130
Current Rating: 10A Voltage Rating: 250VAC Length: 4.60m/15.09 ft Temperature Rating: -15ºC to 70ºC Plug Type: Italian 10A CEI 23-50 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Current Rating: 10A

Voltage Rating: 250VAC

Length: 4.60m/15.09 ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Italian 10A CEI 23-50

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 3

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 6.3mm to 8.0mm

General Material: PVC

CE Marking: yes

REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86260130
Product Name Italian 10 Amp Cord Set w/C13 Connector
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type CEI 23-16/7; Italian 10A CEI 23-50
Cord Length 181 inch (4600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 10Amp Angled Power Cord - 86230040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 3A Power Cord - 86240340 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North America NEMA 5-15 Power Cord - 70413000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Japanese Jumper Cord Set - 86254951 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details