Volex Group, plc Power Cord, China Plug-Iec C13, 8.202Ft; Connector To Connector Volex 2137H

Description
POWER CORD, CHINA PLUG-IEC C13, 8.202FT; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:-; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes
Description
POWER CORD, CHINA PLUG-IEC C13, 8.202FT; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:-; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, China Plug-Iec C13, 8.202Ft; Connector To Connector Volex - 76Y5613 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, China Plug-Iec C13, 8.202Ft; Connector To Connector Volex
76Y5613
Power Cord, China Plug-Iec C13, 8.202Ft; Connector To Connector Volex 76Y5613
POWER CORD, CHINA PLUG-IEC C13, 8.202FT; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:-; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes

POWER CORD, CHINA PLUG-IEC C13, 8.202FT; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:-; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76Y5613
Product Name Power Cord, China Plug-Iec C13, 8.202Ft; Connector To Connector Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details