2119H 10 C3 -- CORD, JUMPER POWER; 2 M; 1; 10 A
Volex Group, plc
Cord, Jumper Power; 2 m; 1; 10 A
2119H 10 C3
Description
Universal Jumper Cords
Description
Universal Jumper Cords
Suppliers
Cord, Jumper Power; 2 m; 1; 10 A
70116092
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
70116092 |
|
Product Name
|
Cord, Jumper Power; 2 m; 1; 10 A |
|
Cable Length
|
6.5 ft (19.81 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Female-Female
Standards / Certifications
RoHS
Rated Temperature
-65 to 150 C (-85 to 302 F)
View Details
Qualtek Electronics Corp.
Application
Computer
Product Type
USB
Cable Length
3 ft (9.14 dm)
View Details
3 suppliers
Application
Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details