Qualtek Electronics Corp. Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 7FT Length 1226012-07

Description
RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Blue Length: 7ft
Request a Quote
Description
RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Blue Length: 7ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cat 6 UTP patch cable with 8P8C modular connectors on both ends, terminated in 568B wiring, featuring 26AWG stranded copper wire and a blue PVC jacket with 6.0 ± 0.2 mm outer diameter. Connectors have 50µm gold plating, and the assembly includes molded strain relief. The cable is rated for 30V and 60°C, is RoHS compliant, and meets CAT. 6 UTP performance standards.

Datasheet Summary
Powered by GS/AI

Cat 6 UTP patch cable with 8P8C modular connectors on both ends, terminated in 568B wiring, featuring 26AWG stranded copper wire and a blue PVC jacket with 6.0 ± 0.2 mm outer diameter. Connectors have 50µm gold plating, and the assembly includes molded strain relief. The cable is rated for 30V and 60°C, is RoHS compliant, and meets CAT. 6 UTP performance standards.

Suppliers

Company
Product
Description
Supplier Links
Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 7FT Length - 1226012-07 - Qualtek Electronics Corp.
Mentor, OH, United States
Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 7FT Length
1226012-07
Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 7FT Length 1226012-07
RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Blue Length: 7ft

RJ45 to RJ45
Features:
Enhanced Category 6 650 MHz
4 Twisted Pairs, 30V, 60°C
Stranded 568B Wiring
50u" Gold Plated Connectors
Molded Strain Relief
1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM
Specifications:
Cable: Cat 6 UTP 26AWG Stranded Wire
Connector A: RJ45
Connector B: RJ45
Color: Blue
Length: 7ft

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1226012-07
Product Name Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 7FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Left Angled Type C Male, Black color, 1M Length - 3021107-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 3M Length - 3023035-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details