Volex Group, plc Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex 2108H

Description
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:Mains Plug, Denmark; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:Mains Plug, Denmark; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex - 93K3140 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex
93K3140
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex 93K3140
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:Mains Plug, Denmark; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:Mains Plug, Denmark; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K3140
Product Name Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches, Shielded - 312036-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403020183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details