Interpower North American Cordset w/C19 Straight Connector 71804110250

Description
Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American Cordset w/C19 Straight Connector - 71804110250 - Interpower
Oskaloosa, IA, United States
North American Cordset w/C19 Straight Connector
71804110250
North American Cordset w/C19 Straight Connector 71804110250
Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 15A

Voltage Rating: 125VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to +60ºC

Plug Type: NEMA 5-15

Plug Color: Black

Connector Type: IEC 60320 C19

Connector Color: Black

Cable Style: North Am.

Conductor Size: 14 AWG

Number of Conductors: 3

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 9.4mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 71804110250
Product Name North American Cordset w/C19 Straight Connector
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; NEMA 5-15
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 5-15 Power Cord 3.05m/10ft - 70410000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 10Amp Cordset w/C13 Connector - 70405020234 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 5A Power Cord - 86240350 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Italian 16Amp Cordset w/C19 Connector - 86260060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details