Volex Group, plc Power Cord, Iec60320C-13, 8Ft, 10A Black; Connector Type A Volex 2102H

Description
POWER CORD, IEC60320C-13, 8FT, 10A BLACK; Connector Type A:Swiss Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 8FT, 10A BLACK; Connector Type A:Swiss Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 8Ft, 10A Black; Connector Type A Volex - 93F2452 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 8Ft, 10A Black; Connector Type A Volex
93F2452
Power Cord, Iec60320C-13, 8Ft, 10A Black; Connector Type A Volex 93F2452
POWER CORD, IEC60320C-13, 8FT, 10A BLACK; Connector Type A:Swiss Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:8ft RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 8FT, 10A BLACK; Connector Type A:Swiss Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93F2452
Product Name Power Cord, Iec60320C-13, 8Ft, 10A Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Japan, 2.0 m, Connector IEC C13, HVCTF3G0.75, black - 6047.6414 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 398002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details