Interpower International 5x16.0mm² Harmonized Cable 86020490

Description
Int'l Current Rating: 82A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +60ºC Int'l Min Flex Op Temp: -30ºC Min Bend Radius: 4x cable diameter (fixed) Cable Style: International Int'l Conductor Size: 16.0mm² Number of Conductors: 5 Cond. Color Code: Brn/Blue/Grn-Yel/Blk /Gray Int'l Cable Type: H07RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 26.4mm - 33.3mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.
Request a Quote
Description
Int'l Current Rating: 82A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +60ºC Int'l Min Flex Op Temp: -30ºC Min Bend Radius: 4x cable diameter (fixed) Cable Style: International Int'l Conductor Size: 16.0mm² Number of Conductors: 5 Cond. Color Code: Brn/Blue/Grn-Yel/Blk /Gray Int'l Cable Type: H07RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 26.4mm - 33.3mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 5x16.0mm² Harmonized Cable - 86020490 - Interpower
Oskaloosa, IA, United States
International 5x16.0mm² Harmonized Cable
86020490
International 5x16.0mm² Harmonized Cable 86020490
Int'l Current Rating: 82A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +60ºC Int'l Min Flex Op Temp: -30ºC Min Bend Radius: 4x cable diameter (fixed) Cable Style: International Int'l Conductor Size: 16.0mm² Number of Conductors: 5 Cond. Color Code: Brn/Blue/Grn-Yel/Blk /Gray Int'l Cable Type: H07RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 26.4mm - 33.3mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.

Int'l Current Rating: 82A

Int'l Voltage Rating: 450 / 750VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40ºC

Int'l Max Fix Inst Op Temp: +60ºC

Int'l Min Flex Op Temp: -30ºC

Min Bend Radius: 4x cable diameter (fixed)

Cable Style: International

Int'l Conductor Size: 16.0mm²

Number of Conductors: 5

Cond. Color Code: Brn/Blue/Grn-Yel/Blk/Gray

Int'l Cable Type: H07RN-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 26.4mm - 33.3mm

General Material: Rubber

Oil Resistant: yes

Fillerless: no

Shielded: no

CE Marking: yes

REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86020490
Product Name International 5x16.0mm² Harmonized Cable
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 10Amp Cordset w/Angled C13 - 86230070 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403030092 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North America NEMA 5-15 Power Cord 1.83m/6ft - 70410000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 2x0.75mm² Harmonized Cable - 86020060 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details