Volex Group, plc Power Cord, Bs 1363 -Iec C13, 8.202Ft; Connector To Connector Volex 17962

Description
POWER CORD, BS 1363 -IEC C13, 8.202FT; Connector to Connector:BS 1363 Plug to IEC 320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes
Description
POWER CORD, BS 1363 -IEC C13, 8.202FT; Connector to Connector:BS 1363 Plug to IEC 320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Bs 1363 -Iec C13, 8.202Ft; Connector To Connector Volex - 41Y2539 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Bs 1363 -Iec C13, 8.202Ft; Connector To Connector Volex
41Y2539
Power Cord, Bs 1363 -Iec C13, 8.202Ft; Connector To Connector Volex 41Y2539
POWER CORD, BS 1363 -IEC C13, 8.202FT; Connector to Connector:BS 1363 Plug to IEC 320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes

POWER CORD, BS 1363 -IEC C13, 8.202FT; Connector to Connector:BS 1363 Plug to IEC 320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41Y2539
Product Name Power Cord, Bs 1363 -Iec C13, 8.202Ft; Connector To Connector Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details