POWER CORD, SCHUKO PLUG, 2.5M, 10A BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 98B5232 |
| Product Name | Power Cord, Schuko Plug, 2.5M, 10A Black; Connector Type A Volex |
| Approvals | RoHS |