Volex Group, plc Power Cord, Iec60320C-13, 9.8Ft, Black; Connector Type A Volex 17619

Description
POWER CORD, IEC60320C-13, 9.8FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 9.8FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 9.8Ft, Black; Connector Type A Volex - 93K2638 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 9.8Ft, Black; Connector Type A Volex
93K2638
Power Cord, Iec60320C-13, 9.8Ft, Black; Connector Type A Volex 93K2638
POWER CORD, IEC60320C-13, 9.8FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 9.8FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93K2638
Product Name Power Cord, Iec60320C-13, 9.8Ft, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details