Volex Group, plc Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex 17606

Description
POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex - 37F3347 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex
37F3347
Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex 37F3347
POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 37F3347
Product Name Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24IN 90° Style Fan Power Cord - 07190-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
Japanese Cord Set with C13 Connector - 86277300 - Interpower
Specs
Cord Color Gray
Approvals JIS C 3306 and 3005
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details