Interpower North American 3x14 AWG Cable 86030710

Description
N.A. Current Rating: 18 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: STO (UL)/ST (CSA) Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 13.7mm General Material: PVC Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: Oil Resistant for UL only.
Request a Quote
Description
N.A. Current Rating: 18 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: STO (UL)/ST (CSA) Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 13.7mm General Material: PVC Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: Oil Resistant for UL only.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x14 AWG Cable - 86030710 - Interpower
Oskaloosa, IA, United States
North American 3x14 AWG Cable
86030710
North American 3x14 AWG Cable 86030710
N.A. Current Rating: 18 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: STO (UL)/ST (CSA) Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 13.7mm General Material: PVC Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: Oil Resistant for UL only.

N.A. Current Rating: 18

N.A. Voltage Rating: 600

N.A. Min Fix Inst Op Temp: -20ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Flammability: FT2

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 14 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: STO (UL)/ST (CSA)

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 13.7mm

General Material: PVC

Oil Resistant: yes

Fillerless: no

Shielded: no

CE Marking: no

REMARKS: Oil Resistant for UL only.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86030710
Product Name North American 3x14 AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 2x16 AWG Cable - 86030610 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
North American 3x14 AWG Fillerless Cable - 86030530 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 3x18 SJT Cable - 86060010 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 3x18 AWG Fillerless SJTOOW Cable - 86060250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details