Volex Group, plc Power Cord, Iec60320C-13, 9.8Ft, 10A Black; Connector Type A Volex 17519

Description
POWER CORD, IEC60320C-13, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 9.8Ft, 10A Black; Connector Type A Volex - 93K2592 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 9.8Ft, 10A Black; Connector Type A Volex
93K2592
Power Cord, Iec60320C-13, 9.8Ft, 10A Black; Connector Type A Volex 93K2592
POWER CORD, IEC60320C-13, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2592
Product Name Power Cord, Iec60320C-13, 9.8Ft, 10A Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, black - 6051.2801 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 6-20P to IEC 60320 C19, 12AWG / 3C, SJT, 60C, 98 inches - 228003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers