Interpower North American 3x10 AWG Cable 86010620

Description
N.A. Current Rating: 30 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 10 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Approx. Outer Diameter: 17.0mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: MSHA accepted and printed on the cable. Meets UL62 and CSA requirments for SOOW cable.
Request a Quote
Description
N.A. Current Rating: 30 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 10 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Approx. Outer Diameter: 17.0mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: MSHA accepted and printed on the cable. Meets UL62 and CSA requirments for SOOW cable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x10 AWG Cable - 86010620 - Interpower
Oskaloosa, IA, United States
North American 3x10 AWG Cable
86010620
North American 3x10 AWG Cable 86010620
N.A. Current Rating: 30 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 10 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Approx. Outer Diameter: 17.0mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: MSHA accepted and printed on the cable. Meets UL62 and CSA requirments for SOOW cable.

N.A. Current Rating: 30

N.A. Voltage Rating: 600

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +90ºC

N.A. Flammability: FT2

Min Bend Radius: 6x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 10 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: SOOW

Cable Color: Black

Approx. Outer Diameter: 17.0mm

General Material: Rubber

Oil Resistant: yes

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: MSHA accepted and printed on the cable. Meets UL62 and CSA requirments for SOOW cable.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86010620
Product Name North American 3x10 AWG Cable
Cord Color Black
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 5x8 AWG Cable - 86010670 - Interpower
Specs
Cord Color Black
Number of Conductors 5
Wire Shape Round
View Details
Japanese Cord Set with C13 Connector - 86277300 - Interpower
Specs
Cord Color Gray
Approvals JIS C 3306 and 3005
Number of Conductors 3; 3
View Details
North American NEMA 5-20 Power Cord - 86226010 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
United Kingdom/Ireland Class II Power Cord - 86243010 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details