Volex Group, plc Power Cord, Nema5-15P, 20Ft, Gray; Connector Type A Volex 17276

Description
POWER CORD, NEMA5-15P, 20FT, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:6.1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:20ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 20FT, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:6.1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:20ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 20Ft, Gray; Connector Type A Volex - 93K2563 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 20Ft, Gray; Connector Type A Volex
93K2563
Power Cord, Nema5-15P, 20Ft, Gray; Connector Type A Volex 93K2563
POWER CORD, NEMA5-15P, 20FT, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:6.1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:20ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 20FT, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:6.1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:20ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2563
Product Name Power Cord, Nema5-15P, 20Ft, Gray; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Eu Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter - 57AK7262 - Newark, An Avnet Company
Specs
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
60IN Straight Style Fan Power Cord - 07100-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers