Interpower Japanese 3x1.25mm°�VCTF Cable Gray 86061070

Description
Int'l Current Rating: 12A Int'l Voltage Rating: 300 / 300VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -10°ºC Int'l Max Fix Inst Op Temp: 60°ºC Min Bend Radius: See remarks Cable Style: Japanese Int'l Conductor Size: 1.25mm Number of Conductors: 3 Cond. Color Code: Black/White/Green Int'l Cable Type: VCTF Cable Color: Gray Cable Standard: JIS C 3306 Approx. Outer Diameter: 7.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote
Description
Int'l Current Rating: 12A Int'l Voltage Rating: 300 / 300VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -10°ºC Int'l Max Fix Inst Op Temp: 60°ºC Min Bend Radius: See remarks Cable Style: Japanese Int'l Conductor Size: 1.25mm Number of Conductors: 3 Cond. Color Code: Black/White/Green Int'l Cable Type: VCTF Cable Color: Gray Cable Standard: JIS C 3306 Approx. Outer Diameter: 7.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Japanese 3x1.25mm°�VCTF Cable Gray - 86061070 - Interpower
Oskaloosa, IA, United States
Japanese 3x1.25mm°�VCTF Cable Gray
86061070
Japanese 3x1.25mm°�VCTF Cable Gray 86061070
Int'l Current Rating: 12A Int'l Voltage Rating: 300 / 300VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -10°ºC Int'l Max Fix Inst Op Temp: 60°ºC Min Bend Radius: See remarks Cable Style: Japanese Int'l Conductor Size: 1.25mm Number of Conductors: 3 Cond. Color Code: Black/White/Green Int'l Cable Type: VCTF Cable Color: Gray Cable Standard: JIS C 3306 Approx. Outer Diameter: 7.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Int'l Current Rating: 12A

Int'l Voltage Rating: 300 / 300VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -10°ºC

Int'l Max Fix Inst Op Temp: 60°ºC

Min Bend Radius: See remarks

Cable Style: Japanese

Int'l Conductor Size: 1.25mm

Number of Conductors: 3

Cond. Color Code: Black/White/Green

Int'l Cable Type: VCTF

Cable Color: Gray

Cable Standard: JIS C 3306

Approx. Outer Diameter: 7.8mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86061070
Product Name Japanese 3x1.25mm°�VCTF Cable Gray
Cord Color Gray
Approvals JIS C 3306
Number of Conductors 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland 10A Power Cord - 86240100 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Continental European Angled Cordset w/C13 Connector - 86231490 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403030092 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Continental European 6Amp Power Cord - 86230010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details