Volex Group, plc Power Cord Iec60320C-13/14, 10Ft 13A Black; Connector Type A Volex 17271A

Description
POWER CORD IEC60320C-13/14, 10FT 13A BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD IEC60320C-13/14, 10FT 13A BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Iec60320C-13/14, 10Ft 13A Black; Connector Type A Volex - 93K2559 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Iec60320C-13/14, 10Ft 13A Black; Connector Type A Volex
93K2559
Power Cord Iec60320C-13/14, 10Ft 13A Black; Connector Type A Volex 93K2559
POWER CORD IEC60320C-13/14, 10FT 13A BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

POWER CORD IEC60320C-13/14, 10FT 13A BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2559
Product Name Power Cord Iec60320C-13/14, 10Ft 13A Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Australia, V-Lock cord retaining, 5.0 m, Connector IEC C13, V-75, black - 6051.2160 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 118 inches, Shielded - 312032-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers