Interpower North American 13Amp Cordset w/C13 Connector 70403020092

Description
Current Rating: 13A Voltage Rating: 125VAC Length: 0.92m/3.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 125VAC Length: 0.92m/3.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 13Amp Cordset w/C13 Connector - 70403020092 - Interpower
Oskaloosa, IA, United States
North American 13Amp Cordset w/C13 Connector
70403020092
North American 13Amp Cordset w/C13 Connector 70403020092
Current Rating: 13A Voltage Rating: 125VAC Length: 0.92m/3.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 13A

Voltage Rating: 125VAC

Length: 0.92m/3.0ft

Temperature Rating: -15ºC to +60ºC

Plug Type: NEMA 5-15

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: North Am.

Conductor Size: 16 AWG

Number of Conductors: 3

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 8.5mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 70403020092
Product Name North American 13Amp Cordset w/C13 Connector
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; NEMA 5-15
Cord Length 36.22 inch (920 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Australian 10Amp Cordset w/C13 Connector - 86210030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
International 5x16.0mm² Harmonized Cable - 86020490 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
North American NEMA 6-15 Cord Set w/Angled C19 - 86226080 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 10Amp C13 Connector Power Cord - 70006020300 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details