Volex Group, plc Powercord 18/2 SPT2 6ft 7in 1-15P C7 17038A 10 C3

Description
If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair with your product. Looking for connectors and full assemblies? We offer C1, C5, C7, C13, C14, C15, C17, C19, & C20 compliant connectors along with full assemblies you can easily purchase with one of our distributors.
Datasheet
Description
If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair with your product. Looking for connectors and full assemblies? We offer C1, C5, C7, C13, C14, C15, C17, C19, & C20 compliant connectors along with full assemblies you can easily purchase with one of our distributors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powercord 18/2 SPT2 6ft 7in 1-15P C7 - 17038A 10 C3 - Volex Group, plc
Birchwood, Warrington, United Kingdom
Powercord 18/2 SPT2 6ft 7in 1-15P C7
17038A 10 C3
Powercord 18/2 SPT2 6ft 7in 1-15P C7 17038A 10 C3
If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair with your product. Looking for connectors and full assemblies? We offer C1, C5, C7, C13, C14, C15, C17, C19, & C20 compliant connectors along with full assemblies you can easily purchase with one of our distributors.

If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair with your product. Looking for connectors and full assemblies? We offer C1, C5, C7, C13, C14, C15, C17, C19, & C20 compliant connectors along with full assemblies you can easily purchase with one of our distributors.

Supplier's Site Datasheet
Power Cord, Nema1-15P/iec C7, 79In, 7A, Black; Connector Type A Volex - 93K2528 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema1-15P/iec C7, 79In, 7A, Black; Connector Type A Volex
93K2528
Power Cord, Nema1-15P/iec C7, 79In, 7A, Black; Connector Type A Volex 93K2528
POWER CORD, NEMA1-15P/IEC C7, 79IN, 7A, BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA1-15P/IEC C7, 79IN, 7A, BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Volex Group, plc Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 17038A 10 C3 93K2528
Product Name Powercord 18/2 SPT2 6ft 7in 1-15P C7 Power Cord, Nema1-15P/iec C7, 79In, 7A, Black; Connector Type A Volex
Cord Color Grey
Approvals RoHS; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) RoHS
Number of Conductors 2
Male End Type NEMA 1-15P
Female End Type IEC 320-C7
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 3x14 AWG Fillerless Cable - 86030510 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
IEC Power Cords - 823735-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details