Volex Group, plc Power Cord, Nema5-15P/iec, 3M, Black; Connector To Connector Volex 17037

Description
POWER CORD, NEMA5-15P/IEC, 3M, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:3m; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P/IEC, 3M, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:3m; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P/iec, 3M, Black; Connector To Connector Volex - 92C3571 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec, 3M, Black; Connector To Connector Volex
92C3571
Power Cord, Nema5-15P/iec, 3M, Black; Connector To Connector Volex 92C3571
POWER CORD, NEMA5-15P/IEC, 3M, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:3m; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC, 3M, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:3m; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 92C3571
Product Name Power Cord, Nema5-15P/iec, 3M, Black; Connector To Connector Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8920652 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 823997-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
NEMA 1-15P Polarized to Split 1 1/2
Specs
Cord Color White
Number of Conductors 2
Male End Type NEMA 1-15P
View Details