Volex Group, plc Power Cord, Iec To Usa, 1.8M, 2.5A; Connector To Connector Volex 17036

Description
POWER CORD, IEC TO USA, 1.8M, 2.5A; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:5.9ft; SVHC:No RoHS Compliant: Yes
Description
POWER CORD, IEC TO USA, 1.8M, 2.5A; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:5.9ft; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec To Usa, 1.8M, 2.5A; Connector To Connector Volex - 45Y9301 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec To Usa, 1.8M, 2.5A; Connector To Connector Volex
45Y9301
Power Cord, Iec To Usa, 1.8M, 2.5A; Connector To Connector Volex 45Y9301
POWER CORD, IEC TO USA, 1.8M, 2.5A; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:5.9ft; SVHC:No RoHS Compliant: Yes

POWER CORD, IEC TO USA, 1.8M, 2.5A; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:5.9ft; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45Y9301
Product Name Power Cord, Iec To Usa, 1.8M, 2.5A; Connector To Connector Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details