Volex Group, plc Power Cord Nema5-15P/iec, 0.91M 2.5A Black; Connector Type A Volex 17035

Description
POWER CORD NEMA5-15P/IEC, 0.91M 2.5A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:900mm; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:0.91m RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 0.91M 2.5A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:900mm; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:0.91m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 0.91M 2.5A Black; Connector Type A Volex - 01N3869 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 0.91M 2.5A Black; Connector Type A Volex
01N3869
Power Cord Nema5-15P/iec, 0.91M 2.5A Black; Connector Type A Volex 01N3869
POWER CORD NEMA5-15P/IEC, 0.91M 2.5A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:900mm; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:0.91m RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 0.91M 2.5A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:900mm; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:0.91m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 01N3869
Product Name Power Cord Nema5-15P/iec, 0.91M 2.5A Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 815812-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 392007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details