Interpower Continental European 10Amp Cordset w/ C13 Connector 86232790

Description
NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05BQ-F Cable Color: orange Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.5mm - 8.5mm General Material: Polyurethane PUR CE Marking: yes REMARKS: Halogen Free
Request a Quote Datasheet
Description
NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05BQ-F Cable Color: orange Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.5mm - 8.5mm General Material: Polyurethane PUR CE Marking: yes REMARKS: Halogen Free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continental European 10Amp Cordset w/ C13 Connector - 86232790 - Interpower
Oskaloosa, IA, United States
Continental European 10Amp Cordset w/ C13 Connector
86232790
Continental European 10Amp Cordset w/ C13 Connector 86232790
NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05BQ-F Cable Color: orange Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.5mm - 8.5mm General Material: Polyurethane PUR CE Marking: yes REMARKS: Halogen Free

NOTE: This part is not available for sale

Current Rating: 10A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Cont.Eur.CEE 7/7

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 3

Cable Type: H05BQ-F

Cable Color: orange

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 6.5mm - 8.5mm

General Material: Polyurethane PUR

CE Marking: yes

REMARKS: Halogen Free

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86232790
Product Name Continental European 10Amp Cordset w/ C13 Connector
Cord Color orange
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type CEE 7/7; Cont.Eur.CEE 7/7
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North America NEMA 5-15 Power Cord - 70412000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North America NEMA 5-15 Power Cord 2.44m/8ft - 70410000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Israeli 10Amp Cord Set w/Straight C13 Connector - 86275010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Continental European 16Amp Cordset w/C19 Connector - 86235040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details