Volex Group, plc Power Cord Nema5-15P/iec, 457Mm, 10A Black; Connector Type A Volex 17026A

Description
POWER CORD NEMA5-15P/IEC, 457MM, 10A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:457mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:457mm RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 457MM, 10A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:457mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:457mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 457Mm, 10A Black; Connector Type A Volex - 93K2525 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 457Mm, 10A Black; Connector Type A Volex
93K2525
Power Cord Nema5-15P/iec, 457Mm, 10A Black; Connector Type A Volex 93K2525
POWER CORD NEMA5-15P/IEC, 457MM, 10A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:457mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:457mm RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 457MM, 10A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:457mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:457mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2525
Product Name Power Cord Nema5-15P/iec, 457Mm, 10A Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
North American 15Amp Cordset w/C13 Connector - 70404060305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2711428 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details