Hangzhou Chinabase Machinery Co., Ltd. Rotex Coupling (Steeliness)

Description
Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc.) Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic properties Compact design/small flywheel effect Finish bore according to ISO fit H7, feather keyway according to DIN 6885 (JS9) Approved according to EC Standard 94/9/EC
Request a Quote
Description
Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc.) Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic properties Compact design/small flywheel effect Finish bore according to ISO fit H7, feather keyway according to DIN 6885 (JS9) Approved according to EC Standard 94/9/EC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou, China
Rotex Coupling (Steeliness)
Rotex Coupling (Steeliness)
Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc.) Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic properties Compact design/small flywheel effect Finish bore according to ISO fit H7, feather keyway according to DIN 6885 (JS9) Approved according to EC Standard 94/9/EC
  • Hubs from steel, specifically suitable for drive elements subject to
    high loads, e. g. steel mills, elevator drives, spline hubs, etc.)
  • Torsionally flexible, maintenance-free, vibration-damping
  • Axial plug-in, fail-safe
  • Allover machining - good dynamic properties
  • Compact design/small flywheel effect
  • Finish bore according to ISO fit H7,
    feather keyway according to DIN 6885 (JS9)
  • Approved according to EC Standard 94/9/EC
Supplier's Site

Technical Specifications

  Hangzhou Chinabase Machinery Co., Ltd.
Product Category Flexible Couplings
Product Name Rotex Coupling (Steeliness)
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details
Tyre Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tyre Coupling
Units Metric Design
Bore Diameter 1.26 to 5.91 inch (32 to 150 mm)
View Details
Chain Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Chain Coupling
Units Metric Design
Bore Diameter 0.4724 to 1.38 inch (12 to 35 mm)
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details