Vlier Light End Force Standard Spring Plungers - Stainless Steel w/Delrin® Nose SSSD63

Description
Delrin® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Stainless steel resists corrosion Self-lubricating surface
Request a Quote
Description
Delrin® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Stainless steel resists corrosion Self-lubricating surface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light End Force Standard Spring Plungers - Stainless Steel w/Delrin® Nose - SSSD63 - Vlier
Hopkinton, MA, USA
Light End Force Standard Spring Plungers - Stainless Steel w/Delrin® Nose
SSSD63
Light End Force Standard Spring Plungers - Stainless Steel w/Delrin® Nose SSSD63
Delrin® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Stainless steel resists corrosion Self-lubricating surface

Delrin® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Insulating Delrin® Nose
  • Reinforced for minimum deformation under force
  • High dielectric strength
  • Wear resistance
  • Stainless steel resists corrosion
  • Self-lubricating surface
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number SSSD63
Product Name Light End Force Standard Spring Plungers - Stainless Steel w/Delrin® Nose
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Light End Force Posi-Hex Plungers - Steel w/Delrin® Nose - DPH53P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.7500 inch (19.05 mm)
End Force 2.7 lbs (1.22 kg)
View Details
Ball Plungers - Steel - BM12A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.8661 inch (22 mm)
End Force 12.36 lbs (5.61 kg)
View Details
Push-Fit Ball Plungers - Light End Force w/Nylon Ball - DSPFB51 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.3940 inch (10.01 mm)
End Force 2.5 lbs (1.13 kg)
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBHM6 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.6693 inch (17 mm)
End Force 8.99 lbs (4.08 kg)
View Details