Vlier Light End Force Standard Spring Plungers - Steel w/Steel Nose 2.8

Description
Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation Accurate alignment Heavy and light end forces Self-lubricating materials Corrosion resistance Wear resistance Non-marring materials Non-chipping materials Special environments Insulating properties
Request a Quote
Description
Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation Accurate alignment Heavy and light end forces Self-lubricating materials Corrosion resistance Wear resistance Non-marring materials Non-chipping materials Special environments Insulating properties
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light End Force Standard Spring Plungers - Steel w/Steel Nose - 2.8 - Vlier
Hopkinton, MA, USA
Light End Force Standard Spring Plungers - Steel w/Steel Nose
2.8
Light End Force Standard Spring Plungers - Steel w/Steel Nose 2.8
Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation Accurate alignment Heavy and light end forces Self-lubricating materials Corrosion resistance Wear resistance Non-marring materials Non-chipping materials Special environments Insulating properties

Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Easy installation
  • Accurate alignment
  • Heavy and light end forces
  • Self-lubricating materials
  • Corrosion resistance
  • Wear resistance
  • Non-marring materials
  • Non-chipping materials
  • Special environments
  • Insulating properties
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number 2.8
Product Name Light End Force Standard Spring Plungers - Steel w/Steel Nose
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Push-Fit Plungers - w/Delrin® Plunger - DSPFP54 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.5210 inch (13.23 mm)
End Force 6 lbs (2.72 kg)
View Details
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose - CS51P - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.6300 inch (16 mm)
End Force 2.3 lbs (1.04 kg)
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBM6P - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.6693 inch (17 mm)
End Force 2.92 lbs (1.33 kg)
View Details
Ball Plungers - Steel - BH58N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6250 inch (15.87 mm)
End Force 21 lbs (9.52 kg)
View Details