Vlier Standard Spring Plungers - Stainless Steel w/Delrin®Nose SSSD54N

Description
Delrin® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Stainless steel resists corrosion Self-lubricating surface
Request a Quote
Description
Delrin® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Stainless steel resists corrosion Self-lubricating surface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Spring Plungers - Stainless Steel w/Delrin®Nose - SSSD54N - Vlier
Hopkinton, MA, USA
Standard Spring Plungers - Stainless Steel w/Delrin®Nose
SSSD54N
Standard Spring Plungers - Stainless Steel w/Delrin®Nose SSSD54N
Delrin® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Stainless steel resists corrosion Self-lubricating surface

Delrin® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Insulating Delrin® Nose
  • Reinforced for minimum deformation under force
  • High dielectric strength
  • Wear resistance
  • Stainless steel resists corrosion
  • Self-lubricating surface
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number SSSD54N
Product Name Standard Spring Plungers - Stainless Steel w/Delrin®Nose
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBM8P - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.7165 inch (18.2 mm)
End Force 6.74 lbs (3.06 kg)
View Details
Push-Fit Ball Plungers - Standard End Force w/Nylon Ball - DPFB48 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.2520 inch (6.4 mm)
End Force 2.5 lbs (1.13 kg)
View Details
Light End Force Standard Spring Plungers - Steel w/Steel Nose - 2.8 - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1.13 inch (28.7 mm)
End Force 7.2 lbs (3.27 kg)
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHM4P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.6260 inch (15.9 mm)
End Force 7.31 lbs (3.31 kg)
View Details