YV-FODUSC3 -- SC-SC DUPLEX 9.84',62.5 MULTIMODE CABLE
Visual Sound, Inc.
SC-SC Duplex 9.84',62.5 Multimode Cable
YV-FODUSC3
Description
BTX Technologies, Inc.
Description
BTX Technologies, Inc.
Suppliers
SC-SC Duplex 9.84',62.5 Multimode Cable
YV-FODUSC3
Supplier's Site
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
YV-FODUSC3 |
|
Product Name
|
SC-SC Duplex 9.84',62.5 Multimode Cable |
|
Cable Type
|
Duplex
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Cable Type
Duplex
Fiber Mode
Multimode
Features
Other; OM2
View Details
Wavelength
1550 nm (15500 Å)
Numerical Aperture
0.1000 to 0.1300
Maximum Attenuation
0.5000 dB/km (0.1524 dB/1000 ft)
View Details