YV-FODUSC100 -- SC-SC DUPLEX,100' 62.5 MULTIMODE CABLE.
Visual Sound, Inc.
SC-SC duplex,100' 62.5 multimode cable.
YV-FODUSC100
Description
BTX Technologies, Inc.
Description
BTX Technologies, Inc.
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
YV-FODUSC100 |
|
Product Name
|
SC-SC duplex,100' 62.5 multimode cable. |
|
Cable Type
|
Duplex
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Size
2200 µm (86.61 mils)
Bending Radius
40 mm (1.57 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Fiber Mode
SingleMode
Wavelength
980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture
0.1700 to 0.1900
View Details
SAB BRÖCKSKES GmbH & Co. KG
Cable Diameter
6 mm (0.2362 inch)
Bending Radius
80 mm (3.15 inch)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details