Tymphany Corporation PLS Full range, 2.5" (65 mm), alu cone, inverted surround, NdFeB motor, 4 ohm PLS-P830985

Description
Peerless Gold Full Range (PLS-P830985) PLS Full range, 2.5" (65 mm), alu cone, inverted surround, NdFeB motor, 4 ohm
Request a Quote Datasheet
Description
Peerless Gold Full Range (PLS-P830985) PLS Full range, 2.5" (65 mm), alu cone, inverted surround, NdFeB motor, 4 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLS Full range, 2.5
Cupertino, CA, USA
PLS Full range, 2.5" (65 mm), alu cone, inverted surround, NdFeB motor, 4 ohm
PLS-P830985
PLS Full range, 2.5" (65 mm), alu cone, inverted surround, NdFeB motor, 4 ohm PLS-P830985
Peerless Gold Full Range (PLS-P830985) PLS Full range, 2.5" (65 mm), alu cone, inverted surround, NdFeB motor, 4 ohm

Peerless Gold Full Range (PLS-P830985)
PLS Full range, 2.5" (65 mm), alu cone, inverted surround, NdFeB motor, 4 ohm

Supplier's Site
Speakers - PLS-P830985-ND - DigiKey
Thief River Falls, MN, United States
3.95 Ohms Full Range Speaker 30W 100Hz ~ 20kHz Top Round, Square Frame

3.95 Ohms Full Range Speaker 30W 100Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number PLS-P830985 PLS-P830985-ND
Product Name PLS Full range, 2.5" (65 mm), alu cone, inverted surround, NdFeB motor, 4 ohm Speakers
Nominal Power 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Ceiling Loudspeaker - DX-IC4 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Application Loudspeaker; MusicAudio; Paging
View Details