Visual Sound, Inc. 46" Low-Bright Ultra-Narrow Professional-Grade Large-Screen Display X461UNV

Description
NEC Display Solutions The 46" NEC X461UNV takes your LCD video walls to new levels of impact. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm P Series displays. The display, with it's 450 cd/m2 max brightness, is ideal for digital signage and broadcast applications in low ambient light conditions and can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays allows for near-flawless video wall setups. Professional-grade LCD panel and components 1366 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 450 cd/m2 and typical contrast ratio of 3000:1 Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen) TileMatrix™ allows you to create video walls up to 10 x 10 Built-in expansion slot allows for seamless integration of NEC/third-party components Optional Display Wall Calibrator ensures color uniformity and fidelity across individual and multiple screens, creating a perfectly matched image in tiled environments Ethernet and RS-232 Control and Communication allows for ease in remote monitoring
Description
NEC Display Solutions The 46" NEC X461UNV takes your LCD video walls to new levels of impact. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm P Series displays. The display, with it's 450 cd/m2 max brightness, is ideal for digital signage and broadcast applications in low ambient light conditions and can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays allows for near-flawless video wall setups. Professional-grade LCD panel and components 1366 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 450 cd/m2 and typical contrast ratio of 3000:1 Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen) TileMatrix™ allows you to create video walls up to 10 x 10 Built-in expansion slot allows for seamless integration of NEC/third-party components Optional Display Wall Calibrator ensures color uniformity and fidelity across individual and multiple screens, creating a perfectly matched image in tiled environments Ethernet and RS-232 Control and Communication allows for ease in remote monitoring

Suppliers

Company
Product
Description
Supplier Links
46
Broomall, PA, USA
46" Low-Bright Ultra-Narrow Professional-Grade Large-Screen Display
X461UNV
46" Low-Bright Ultra-Narrow Professional-Grade Large-Screen Display X461UNV
NEC Display Solutions The 46" NEC X461UNV takes your LCD video walls to new levels of impact. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm P Series displays. The display, with it's 450 cd/m2 max brightness, is ideal for digital signage and broadcast applications in low ambient light conditions and can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays allows for near-flawless video wall setups. Professional-grade LCD panel and components 1366 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 450 cd/m2 and typical contrast ratio of 3000:1 Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen) TileMatrix™ allows you to create video walls up to 10 x 10 Built-in expansion slot allows for seamless integration of NEC/third-party components Optional Display Wall Calibrator ensures color uniformity and fidelity across individual and multiple screens, creating a perfectly matched image in tiled environments Ethernet and RS-232 Control and Communication allows for ease in remote monitoring

NEC Display Solutions

The 46" NEC X461UNV takes your LCD video walls to new levels of impact. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm P Series displays. The display, with it's 450 cd/m2 max brightness, is ideal for digital signage and broadcast applications in low ambient light conditions and can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays allows for near-flawless video wall setups.

  • Professional-grade LCD panel and components
  • 1366 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 450 cd/m2 and typical contrast ratio of 3000:1
  • Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen)
  • TileMatrix™ allows you to create video walls up to 10 x 10
  • Built-in expansion slot allows for seamless integration of NEC/third-party components
  • Optional Display Wall Calibrator ensures color uniformity and fidelity across individual and multiple screens, creating a perfectly matched image in tiled environments
  • Ethernet and RS-232 Control and Communication allows for ease in remote monitoring
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number X461UNV
Product Name 46" Low-Bright Ultra-Narrow Professional-Grade Large-Screen Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
VFD Displays - 1914927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details
Weather Panel Display - WID513 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details