Vaisala Weather Panel Display WID513 AviMet®

Description
For viewing real-time weather information in accordance with ICAO standards and recommendations The WID513 is an independent standalone display unit that can collect data from wind, temperature, humidity and pressure sensors.​ It is suitable for aviation-related operating environments such as air traffic control towers, where excellent readability in both bright and dim light is required. Key Benefits • Easy-to-use and compliant with ICAO standards   • Touch screen with intuitive Graphical User Interface, and high contrast day-time and night-time color schemes with display brightness control.  • Ease of installation   • Desktop, panel, and wall mounting options with short installation times. Virtually maintenance free operation.  • Robust and reliable   • Visual and audible alarms. Wide operating temperature range, as low as -20°C (-4°F). Robust electrical and mechanical design.
Datasheet
Description
For viewing real-time weather information in accordance with ICAO standards and recommendations The WID513 is an independent standalone display unit that can collect data from wind, temperature, humidity and pressure sensors.​ It is suitable for aviation-related operating environments such as air traffic control towers, where excellent readability in both bright and dim light is required. Key Benefits • Easy-to-use and compliant with ICAO standards   • Touch screen with intuitive Graphical User Interface, and high contrast day-time and night-time color schemes with display brightness control.  • Ease of installation   • Desktop, panel, and wall mounting options with short installation times. Virtually maintenance free operation.  • Robust and reliable   • Visual and audible alarms. Wide operating temperature range, as low as -20°C (-4°F). Robust electrical and mechanical design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weather Panel Display - WID513 AviMet® - Vaisala
Burlington, MA, United States
Weather Panel Display
WID513 AviMet®
Weather Panel Display WID513 AviMet®
For viewing real-time weather information in accordance with ICAO standards and recommendations The WID513 is an independent standalone display unit that can collect data from wind, temperature, humidity and pressure sensors.​ It is suitable for aviation-related operating environments such as air traffic control towers, where excellent readability in both bright and dim light is required. Key Benefits • Easy-to-use and compliant with ICAO standards   • Touch screen with intuitive Graphical User Interface, and high contrast day-time and night-time color schemes with display brightness control.  • Ease of installation   • Desktop, panel, and wall mounting options with short installation times. Virtually maintenance free operation.  • Robust and reliable   • Visual and audible alarms. Wide operating temperature range, as low as -20°C (-4°F). Robust electrical and mechanical design.

For viewing real-time weather information in accordance with ICAO standards and recommendations

The WID513 is an independent standalone display unit that can collect data from wind, temperature, humidity and pressure sensors.​ It is suitable for aviation-related operating environments such as air traffic control towers, where excellent readability in both bright and dim light is required.

Key Benefits

 • Easy-to-use and compliant with ICAO standards   • Touch screen with intuitive Graphical User Interface, and high contrast day-time and night-time color schemes with display brightness control.
 • Ease of installation   • Desktop, panel, and wall mounting options with short installation times. Virtually maintenance free operation.
 • Robust and reliable   • Visual and audible alarms. Wide operating temperature range, as low as -20°C (-4°F). Robust electrical and mechanical design.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Video Displays
Product Number WID513 AviMet®
Product Name Weather Panel Display
Monitor Type LCD Display
Features Audio Capabilities
Color Color
Input Types Serial Interface; Ethernet (10/100 Mbit/s), RS-486
Screen Resolution VGA (640 x 480)
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
Wind Panel Display - WID511 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details