Visual Display System (VDS)
Adaptable for expeditionary environments where durability, weight, size (packed and unpacked), strike and erection time, and quality of visual presentation are significant factors
Lighter and faster set-up than overhead frame systems; weighs only 88 lbs. (39.92 kg) with carrying case; able to erect and strike in less than 5 minutes
Free-standing screen and projector device that are less than 26 in. (66 cm) apart
Utilizes the shortest-throw projector in the world
Only DLP-based display system designed to be employed in multiples with no additional equipment
Capable of front or rear projection mode without modification or additional products
Coupling device allows multiple screens to deploy in either a straight line or panoramic mode
Conserves scarce floor space while totally eliminating any ‘sightline’ obstruction to screen view
40PRS011 model has 40 x 52 in. (1 x 1.3 m), 60 in. (1.5 m) diagonal screen.
Packed size – 59 x 22 x 14 in. (150 x 56 x 35.5 cm), 84 lbs. (38 kg); deployed size – 53 x 30.2 x 72–90 in. (1.3 x 76.7 x 1.8–2.3 m)
40PRS012 model has 54 x 74 in. (1.4 x 1.9 m), 100 in. (2.5 m) diagonal screen.
Packed size – 59 x 22 x 14 in. (150 x 56 x 35.5 cm), 88 lbs. (39.9 kg); deployed size – 75 x 41.1 x 72-90 in. (1.9 x 1 x 1.8–2.3 m)
Visual Display System (VDS)
- Adaptable for expeditionary environments where durability, weight, size (packed and unpacked), strike and erection time, and quality of visual presentation are significant factors
- Lighter and faster set-up than overhead frame systems; weighs only 88 lbs. (39.92 kg) with carrying case; able to erect and strike in less than 5 minutes
- Free-standing screen and projector device that are less than 26 in. (66 cm) apart
- Utilizes the shortest-throw projector in the world
- Only DLP-based display system designed to be employed in multiples with no additional equipment
- Capable of front or rear projection mode without modification or additional products
- Coupling device allows multiple screens to deploy in either a straight line or panoramic mode
- Conserves scarce floor space while totally eliminating any ‘sightline’ obstruction to screen view
- 40PRS011 model has 40 x 52 in. (1 x 1.3 m), 60 in. (1.5 m) diagonal screen.
- Packed size – 59 x 22 x 14 in. (150 x 56 x 35.5 cm), 84 lbs. (38 kg); deployed size – 53 x 30.2 x 72–90 in. (1.3 x 76.7 x 1.8–2.3 m)
- 40PRS012 model has 54 x 74 in. (1.4 x 1.9 m), 100 in. (2.5 m) diagonal screen.
- Packed size – 59 x 22 x 14 in. (150 x 56 x 35.5 cm), 88 lbs. (39.9 kg); deployed size – 75 x 41.1 x 72-90 in. (1.9 x 1 x 1.8–2.3 m)