Visual Sound, Inc. Windscreen for MCE 5 (foam), charcoal-grey WS 5

Description
beyerdynamic, Inc. Windscreen for MCE 5 (foam), charcoal-grey
Description
beyerdynamic, Inc. Windscreen for MCE 5 (foam), charcoal-grey

Suppliers

Company
Product
Description
Supplier Links
Windscreen for MCE 5 (foam), charcoal-grey - WS 5 - Visual Sound, Inc.
Broomall, PA, USA
Windscreen for MCE 5 (foam), charcoal-grey
WS 5
Windscreen for MCE 5 (foam), charcoal-grey WS 5
beyerdynamic, Inc. Windscreen for MCE 5 (foam), charcoal-grey

beyerdynamic, Inc.

Windscreen for MCE 5 (foam), charcoal-grey

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WS 5
Product Name Windscreen for MCE 5 (foam), charcoal-grey
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details