Visual Sound, Inc. Windscreen for SHM 2xx, TG-X 45, Opus 54, MCS/MCW-D/MTS microphone units, (also for DT 284/294/384/394), charcoal-grey WS 20 SW

Description
beyerdynamic, Inc. Windscreen for SHM 2xx, TG-X 45, Opus 54, MCS/MCW-D/MTS microphone units, (also for DT 284/294/384/394), charcoal-grey
Description
beyerdynamic, Inc. Windscreen for SHM 2xx, TG-X 45, Opus 54, MCS/MCW-D/MTS microphone units, (also for DT 284/294/384/394), charcoal-grey

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Windscreen for SHM 2xx, TG-X 45, Opus 54, MCS/MCW-D/MTS microphone units, (also for DT 284/294/384/394), charcoal-grey
WS 20 SW
Windscreen for SHM 2xx, TG-X 45, Opus 54, MCS/MCW-D/MTS microphone units, (also for DT 284/294/384/394), charcoal-grey WS 20 SW
beyerdynamic, Inc. Windscreen for SHM 2xx, TG-X 45, Opus 54, MCS/MCW-D/MTS microphone units, (also for DT 284/294/384/394), charcoal-grey

beyerdynamic, Inc.

Windscreen for SHM 2xx, TG-X 45, Opus 54, MCS/MCW-D/MTS microphone units, (also for DT 284/294/384/394), charcoal-grey

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WS 20 SW
Product Name Windscreen for SHM 2xx, TG-X 45, Opus 54, MCS/MCW-D/MTS microphone units, (also for DT 284/294/384/394), charcoal-grey
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-X Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers