Biamp Systems, Ltd. Huddle Room Solutions, Parlé microphones, SCX Compatible Devices Parlé TTM-XEX Tabletop

Description
The Parlé TTM-XEX is a low-profile tabletop microphone that utilizes Beamtracking technology to provide full 360 degree coverage of the meeting space. The TTM-XEX actively tracks and intelligently mixes conversations from around the table, allowing far-end participants to experience the conversation as they would a face-to-face meeting. The TTM-XEX can either be mounted to or placed on a tabletop. Measures 4.7 inches (110 mm) in diameter Sits directly on a tabletop to virtually disappear in room Beamtracking technology actively tracks and intelligently mixes conversations Four 90-degree zones for full 360-degree room coverage Uses only one channel of AEC per mic Single cable connection via category cable Beamtracking technology works out-of-box without any lobe aiming or room mapping LED mute status indicator Available in either black or white CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ two-year warranty
Datasheet
Description
The Parlé TTM-XEX is a low-profile tabletop microphone that utilizes Beamtracking technology to provide full 360 degree coverage of the meeting space. The TTM-XEX actively tracks and intelligently mixes conversations from around the table, allowing far-end participants to experience the conversation as they would a face-to-face meeting. The TTM-XEX can either be mounted to or placed on a tabletop. Measures 4.7 inches (110 mm) in diameter Sits directly on a tabletop to virtually disappear in room Beamtracking technology actively tracks and intelligently mixes conversations Four 90-degree zones for full 360-degree room coverage Uses only one channel of AEC per mic Single cable connection via category cable Beamtracking technology works out-of-box without any lobe aiming or room mapping LED mute status indicator Available in either black or white CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ two-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Beaverton, OR, United States
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices
Parlé TTM-XEX Tabletop
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices Parlé TTM-XEX Tabletop
The Parlé TTM-XEX is a low-profile tabletop microphone that utilizes Beamtracking technology to provide full 360 degree coverage of the meeting space. The TTM-XEX actively tracks and intelligently mixes conversations from around the table, allowing far-end participants to experience the conversation as they would a face-to-face meeting. The TTM-XEX can either be mounted to or placed on a tabletop. Measures 4.7 inches (110 mm) in diameter Sits directly on a tabletop to virtually disappear in room Beamtracking technology actively tracks and intelligently mixes conversations Four 90-degree zones for full 360-degree room coverage Uses only one channel of AEC per mic Single cable connection via category cable Beamtracking technology works out-of-box without any lobe aiming or room mapping LED mute status indicator Available in either black or white CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ two-year warranty

The Parlé TTM-XEX is a low-profile tabletop microphone that utilizes Beamtracking technology to provide full 360 degree coverage of the meeting space. The TTM-XEX actively tracks and intelligently mixes conversations from around the table, allowing far-end participants to experience the conversation as they would a face-to-face meeting. The TTM-XEX can either be mounted to or placed on a tabletop.

  • Measures 4.7 inches (110 mm) in diameter
  • Sits directly on a tabletop to virtually disappear in room
  • Beamtracking technology actively tracks and intelligently mixes conversations
  • Four 90-degree zones for full 360-degree room coverage
  • Uses only one channel of AEC per mic
  • Single cable connection via category cable
  • Beamtracking technology works out-of-box without any lobe aiming or room mapping
  • LED mute status indicator
  • Available in either black or white
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ two-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Microphones
Product Number Parlé TTM-XEX Tabletop
Product Name Huddle Room Solutions, Parlé microphones, SCX Compatible Devices
Actual Size 4.7 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Commercial Audio Microphones - DIMIC1 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers