Visual Sound, Inc. opticalCON SMPTE Field Cables WNK02S-S1-packaging-length

Description
Wireworks Corp. 2 Single-Mode Fibers plus two 24 gauge conductors, One opticalCON DUO connector on each end, Nickel or Ruthenium connector finish, Lengths to 900 Meters, Airspool, Case, or Reel for transit. Wireworks opticalCON Fiber Solutions solves the problem of total end-to-end fiber interconnection complete with interface panels, equipment cables and military grade interconnects ready for integration into broadcast studio, truck and remote applications based on the Neutrik opticalCON DUO connectors. Uniquely designed panels for hub and remote interconnects, practically and securely combine Neutrik's innovative opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike. To Order, Specify: 1) Nickel or Ruthenium connector finish 2) Overall Cable Length 3) Packaging: 1=Airspool, 2=Case, 3=Reel*
Description
Wireworks Corp. 2 Single-Mode Fibers plus two 24 gauge conductors, One opticalCON DUO connector on each end, Nickel or Ruthenium connector finish, Lengths to 900 Meters, Airspool, Case, or Reel for transit. Wireworks opticalCON Fiber Solutions solves the problem of total end-to-end fiber interconnection complete with interface panels, equipment cables and military grade interconnects ready for integration into broadcast studio, truck and remote applications based on the Neutrik opticalCON DUO connectors. Uniquely designed panels for hub and remote interconnects, practically and securely combine Neutrik's innovative opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike. To Order, Specify: 1) Nickel or Ruthenium connector finish 2) Overall Cable Length 3) Packaging: 1=Airspool, 2=Case, 3=Reel*

Suppliers

Company
Product
Description
Supplier Links
opticalCON SMPTE Field Cables - WNK02S-S1-packaging-length - Visual Sound, Inc.
Broomall, PA, USA
opticalCON SMPTE Field Cables
WNK02S-S1-packaging-length
opticalCON SMPTE Field Cables WNK02S-S1-packaging-length
Wireworks Corp. 2 Single-Mode Fibers plus two 24 gauge conductors, One opticalCON DUO connector on each end, Nickel or Ruthenium connector finish, Lengths to 900 Meters, Airspool, Case, or Reel for transit. Wireworks opticalCON Fiber Solutions solves the problem of total end-to-end fiber interconnection complete with interface panels, equipment cables and military grade interconnects ready for integration into broadcast studio, truck and remote applications based on the Neutrik opticalCON DUO connectors. Uniquely designed panels for hub and remote interconnects, practically and securely combine Neutrik's innovative opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike. To Order, Specify: 1) Nickel or Ruthenium connector finish 2) Overall Cable Length 3) Packaging: 1=Airspool, 2=Case, 3=Reel*

Wireworks Corp.

2 Single-Mode Fibers plus two 24 gauge conductors, One opticalCON DUO connector on each end, Nickel or Ruthenium connector finish, Lengths to 900 Meters, Airspool, Case, or Reel for transit.

Wireworks opticalCON Fiber Solutions solves the problem of total end-to-end fiber interconnection complete with interface panels, equipment cables and military grade interconnects ready for integration into broadcast studio, truck and remote applications based on the Neutrik opticalCON DUO connectors.
Uniquely designed panels for hub and remote interconnects, practically and securely combine Neutrik's innovative opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike.
To Order, Specify:
1) Nickel or Ruthenium connector finish
2) Overall Cable Length
3) Packaging: 1=Airspool, 2=Case, 3=Reel*

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number WNK02S-S1-packaging-length
Product Name opticalCON SMPTE Field Cables
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber Patch Cord, Endlessly SM, 2 m, 8.5 µm, FC/APC - F-SM8-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.5 µm (0.3346 mils)
Connector Type FC; FC/APC
View Details