Newport MKS Photonic Crystal Fiber Patch Cord, Endlessly SM, 2 m, 8.5 µm, FC/APC F-SM8-C-2FCA

Description
The F-SM8-C-2FCA is a 2 m long fiber patch cord with FC/APC connectors at both ends. The F-SM8 (NKT P/N LMA-8 )Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index contrast between the core and the cladding, Δn, is determined only by the geometry of the air holes, it is possible to fabricate fibers with a very small and accurate Δn, and thus obtain very low numerical apertures and very large mode areas. This type of fiber is single-mode over a very broad wavelength range above 260 nm, with a practically constant mode-field diameter (MFD) of 6.0 ± 1.0 μm. At short wavelengths, the fibers' performance is limited by macro-bending losses, which determines the practical wavelength range for applications. The F-SM Series PCFs are typically used where single-mode, high-power delivery is required without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the wavelength, which should be considered in the design of coupling optics for a broad wavelength range. Please note that the ends of the fiber patchcord are sealed so that polishing liquid or debris do not enter the microstructure of the fiber. Therefore, it is not suitable for butt coupling with another fiber patchcord, resulting in excessive coupling loss. Always focus the beam directly from the light source to optimize coupling efficiency.
Request a Quote
Description
The F-SM8-C-2FCA is a 2 m long fiber patch cord with FC/APC connectors at both ends. The F-SM8 (NKT P/N LMA-8 )Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index contrast between the core and the cladding, Δn, is determined only by the geometry of the air holes, it is possible to fabricate fibers with a very small and accurate Δn, and thus obtain very low numerical apertures and very large mode areas. This type of fiber is single-mode over a very broad wavelength range above 260 nm, with a practically constant mode-field diameter (MFD) of 6.0 ± 1.0 μm. At short wavelengths, the fibers' performance is limited by macro-bending losses, which determines the practical wavelength range for applications. The F-SM Series PCFs are typically used where single-mode, high-power delivery is required without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the wavelength, which should be considered in the design of coupling optics for a broad wavelength range. Please note that the ends of the fiber patchcord are sealed so that polishing liquid or debris do not enter the microstructure of the fiber. Therefore, it is not suitable for butt coupling with another fiber patchcord, resulting in excessive coupling loss. Always focus the beam directly from the light source to optimize coupling efficiency.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F-SM8-C-2FCA is a 2 m fiber patch cord with FC/APC connectors, fabricated from NKT's LMA-8 endlessly single-mode photonic crystal fiber. The fiber has an 8.6 ± 0.5 µm core, 125 ± 2 µm cladding diameter, and 245 ± 10 µm acrylate coating, with a mode field diameter of 7.2 ± 1.0 µm at 532 nm and 7.5 ± 1.0 µm at 1064 nm. It exhibits attenuation below 20 dB/km at 532 nm, below 10 dB/km at 632 nm, and below 5 dB/km at 1064 nm, and operates as single-mode across 400 nm to 1700 nm with a numerical aperture of 0.14 ± 0.02 at 1064 nm. The connectors feature an 8.0 ± 0.5 deg angle and include a 150 ± 25 µm sealed section to protect the microstructure.

Datasheet Summary
Powered by GS/AI

The F-SM8-C-2FCA is a 2 m fiber patch cord with FC/APC connectors, fabricated from NKT's LMA-8 endlessly single-mode photonic crystal fiber. The fiber has an 8.6 ± 0.5 µm core, 125 ± 2 µm cladding diameter, and 245 ± 10 µm acrylate coating, with a mode field diameter of 7.2 ± 1.0 µm at 532 nm and 7.5 ± 1.0 µm at 1064 nm. It exhibits attenuation below 20 dB/km at 532 nm, below 10 dB/km at 632 nm, and below 5 dB/km at 1064 nm, and operates as single-mode across 400 nm to 1700 nm with a numerical aperture of 0.14 ± 0.02 at 1064 nm. The connectors feature an 8.0 ± 0.5 deg angle and include a 150 ± 25 µm sealed section to protect the microstructure.

Suppliers

Company
Product
Description
Supplier Links
Photonic Crystal Fiber Patch Cord, Endlessly SM, 2 m, 8.5 µm, FC/APC - F-SM8-C-2FCA - Newport MKS
Irvine, CA, United States
Photonic Crystal Fiber Patch Cord, Endlessly SM, 2 m, 8.5 µm, FC/APC
F-SM8-C-2FCA
Photonic Crystal Fiber Patch Cord, Endlessly SM, 2 m, 8.5 µm, FC/APC F-SM8-C-2FCA
The F-SM8-C-2FCA is a 2 m long fiber patch cord with FC/APC connectors at both ends. The F-SM8 (NKT P/N LMA-8 )Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index contrast between the core and the cladding, Δn, is determined only by the geometry of the air holes, it is possible to fabricate fibers with a very small and accurate Δn, and thus obtain very low numerical apertures and very large mode areas. This type of fiber is single-mode over a very broad wavelength range above 260 nm, with a practically constant mode-field diameter (MFD) of 6.0 ± 1.0 μm. At short wavelengths, the fibers' performance is limited by macro-bending losses, which determines the practical wavelength range for applications. The F-SM Series PCFs are typically used where single-mode, high-power delivery is required without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the wavelength, which should be considered in the design of coupling optics for a broad wavelength range. Please note that the ends of the fiber patchcord are sealed so that polishing liquid or debris do not enter the microstructure of the fiber. Therefore, it is not suitable for butt coupling with another fiber patchcord, resulting in excessive coupling loss. Always focus the beam directly from the light source to optimize coupling efficiency.

The F-SM8-C-2FCA is a 2 m long fiber patch cord with FC/APC connectors at both ends.
The F-SM8 (NKT P/N LMA-8 )Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index contrast between the core and the cladding, Δn, is determined only by the geometry of the air holes, it is possible to fabricate fibers with a very small and accurate Δn, and thus obtain very low numerical apertures and very large mode areas. This type of fiber is single-mode over a very broad wavelength range above 260 nm, with a practically constant mode-field diameter (MFD) of 6.0 ± 1.0 μm. At short wavelengths, the fibers' performance is limited by macro-bending losses, which determines the practical wavelength range for applications. The F-SM Series PCFs are typically used where single-mode, high-power delivery is required without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the wavelength, which should be considered in the design of coupling optics for a broad wavelength range.

Please note that the ends of the fiber patchcord are sealed so that polishing liquid or debris do not enter the microstructure of the fiber. Therefore, it is not suitable for butt coupling with another fiber patchcord, resulting in excessive coupling loss. Always focus the beam directly from the light source to optimize coupling efficiency.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-SM8-C-2FCA
Product Name Photonic Crystal Fiber Patch Cord, Endlessly SM, 2 m, 8.5 µm, FC/APC
Fiber Mode SingleMode
Core Size 8.5 µm (0.3346 mils)
Connector Type FC; FC/APC
Jacket Material 3 mm PVC
Unlock Full Specs
to access all available technical data

Similar Products

Patch Cord, Endlessly Singlemode PM Fiber, 5 µm Core, 1 m, FC/UPC - F-SM5-PM-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Connector Type FC; FC/UPC
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core, PM - F-SM15-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 14.8 µm (0.5827 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, SMA. - F-MBE-1SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type SMA; SMA
View Details
Fiber Patch Cord, Multimode, F-MLD-C, 850/1300 nm, 2 m, SMA Connectors. - F-MLD-C-2SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Connector Type SMA; SMA
View Details