Visual Sound, Inc. opticalCON 2 Pole Field Cables WNK02M-packaging-length

Description
Wireworks Corp. Two multi-mode fibers, One opticalCON DUO connector on each end, Nickel or Ruthenium connector finish, Lengths to 900 Meters, Airspool, Case, or Reel for transit. Wireworks opticalCON Fiber Solutions solves the problem of total end-to-end fiber interconnection complete with interface panels, equipment cables and military grade interconnects ready for integration into broadcast studio, truck and remote applications based on the Neutrik opticalCON DUO connectors. Uniquely designed panels for hub and remote interconnects, practically and securely combine Neutrik's innovative opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike. To Order, Specify: 1) Single or Multi-Mode Fiber 2) Nickel or Ruthenium connector finish 3) Overall Cable Length 4) Packaging: 1=Airspool, 2=Case, 3=Reel*
Description
Wireworks Corp. Two multi-mode fibers, One opticalCON DUO connector on each end, Nickel or Ruthenium connector finish, Lengths to 900 Meters, Airspool, Case, or Reel for transit. Wireworks opticalCON Fiber Solutions solves the problem of total end-to-end fiber interconnection complete with interface panels, equipment cables and military grade interconnects ready for integration into broadcast studio, truck and remote applications based on the Neutrik opticalCON DUO connectors. Uniquely designed panels for hub and remote interconnects, practically and securely combine Neutrik's innovative opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike. To Order, Specify: 1) Single or Multi-Mode Fiber 2) Nickel or Ruthenium connector finish 3) Overall Cable Length 4) Packaging: 1=Airspool, 2=Case, 3=Reel*

Suppliers

Company
Product
Description
Supplier Links
opticalCON 2 Pole Field Cables - WNK02M-packaging-length - Visual Sound, Inc.
Broomall, PA, USA
opticalCON 2 Pole Field Cables
WNK02M-packaging-length
opticalCON 2 Pole Field Cables WNK02M-packaging-length
Wireworks Corp. Two multi-mode fibers, One opticalCON DUO connector on each end, Nickel or Ruthenium connector finish, Lengths to 900 Meters, Airspool, Case, or Reel for transit. Wireworks opticalCON Fiber Solutions solves the problem of total end-to-end fiber interconnection complete with interface panels, equipment cables and military grade interconnects ready for integration into broadcast studio, truck and remote applications based on the Neutrik opticalCON DUO connectors. Uniquely designed panels for hub and remote interconnects, practically and securely combine Neutrik's innovative opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike. To Order, Specify: 1) Single or Multi-Mode Fiber 2) Nickel or Ruthenium connector finish 3) Overall Cable Length 4) Packaging: 1=Airspool, 2=Case, 3=Reel*

Wireworks Corp.

Two multi-mode fibers, One opticalCON DUO connector on each end, Nickel or Ruthenium connector finish, Lengths to 900 Meters, Airspool, Case, or Reel for transit.

Wireworks opticalCON Fiber Solutions solves the problem of total end-to-end fiber interconnection complete with interface panels, equipment cables and military grade interconnects ready for integration into broadcast studio, truck and remote applications based on the Neutrik opticalCON DUO connectors.
Uniquely designed panels for hub and remote interconnects, practically and securely combine Neutrik's innovative opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike.
To Order, Specify:
1) Single or Multi-Mode Fiber
2) Nickel or Ruthenium connector finish
3) Overall Cable Length
4) Packaging: 1=Airspool, 2=Case, 3=Reel*

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number WNK02M-packaging-length
Product Name opticalCON 2 Pole Field Cables
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details