Visual Sound, Inc. UHF wireless system with bodypack transmitter and instrument cable WMS 40PRO/GT

Description
AKG Acoustics, U.S. The AKG WMS40PRO/GT is a high-performance, cost-effective UHF wireless system for use with guitars, basses, keyboards or other line-level sources. The system features AKG's High Definition Audio Performance with wide 40-20,000 Hz response and high 110 dB dynamic range for true hard-wired sound quality. The transmitter will deliver 30 hours of operation from a single AA battery for ultra-low operating cost. The bodypack transmitter features a soft-touch finish, on-mute-off switching for local control and built-in charging contacts for use with the optional CU400 dual-bay charging station for even greater economy and convenience. The receiver features an all-metal chassis with a front-panel output level control, a 1/4-inch TRS balanced output connector and it can be rack-mounted using the optional RMU40 or RMU40PRO kits. Backed by a two-year parts and labor warranty from AKG, the WMS40PRO/GT is easy to set up and use, cost-effective, yet delivers outstanding performance and incredible economy. High Definition Audio Performance delivers wide 40-20,000 Hz response and wide 110 dB dynamic range for true hard-wired sound quality Bodypack transmitter delivers 30 hours of operation from a single AA battery for ultra-low operating cost Includes MK/GL instrument cable with locking 3-pin mini-XLR connector. Bodypack features soft-touch paint finish, on-mute-off switch, and built-in charging contacts for use with AKG CU400 charging station. Receiver features all-metal chassis, front-panel output level control and balanced 1/4-inch TRS output connector. Receiver can be rack-mounted using optional RMU40 or RMU40PRO kits. Two-year parts and labor warranty from AKG.
Description
AKG Acoustics, U.S. The AKG WMS40PRO/GT is a high-performance, cost-effective UHF wireless system for use with guitars, basses, keyboards or other line-level sources. The system features AKG's High Definition Audio Performance with wide 40-20,000 Hz response and high 110 dB dynamic range for true hard-wired sound quality. The transmitter will deliver 30 hours of operation from a single AA battery for ultra-low operating cost. The bodypack transmitter features a soft-touch finish, on-mute-off switching for local control and built-in charging contacts for use with the optional CU400 dual-bay charging station for even greater economy and convenience. The receiver features an all-metal chassis with a front-panel output level control, a 1/4-inch TRS balanced output connector and it can be rack-mounted using the optional RMU40 or RMU40PRO kits. Backed by a two-year parts and labor warranty from AKG, the WMS40PRO/GT is easy to set up and use, cost-effective, yet delivers outstanding performance and incredible economy. High Definition Audio Performance delivers wide 40-20,000 Hz response and wide 110 dB dynamic range for true hard-wired sound quality Bodypack transmitter delivers 30 hours of operation from a single AA battery for ultra-low operating cost Includes MK/GL instrument cable with locking 3-pin mini-XLR connector. Bodypack features soft-touch paint finish, on-mute-off switch, and built-in charging contacts for use with AKG CU400 charging station. Receiver features all-metal chassis, front-panel output level control and balanced 1/4-inch TRS output connector. Receiver can be rack-mounted using optional RMU40 or RMU40PRO kits. Two-year parts and labor warranty from AKG.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UHF wireless system with bodypack transmitter and instrument cable
WMS 40PRO/GT
UHF wireless system with bodypack transmitter and instrument cable WMS 40PRO/GT
AKG Acoustics, U.S. The AKG WMS40PRO/GT is a high-performance, cost-effective UHF wireless system for use with guitars, basses, keyboards or other line-level sources. The system features AKG's High Definition Audio Performance with wide 40-20,000 Hz response and high 110 dB dynamic range for true hard-wired sound quality. The transmitter will deliver 30 hours of operation from a single AA battery for ultra-low operating cost. The bodypack transmitter features a soft-touch finish, on-mute-off switching for local control and built-in charging contacts for use with the optional CU400 dual-bay charging station for even greater economy and convenience. The receiver features an all-metal chassis with a front-panel output level control, a 1/4-inch TRS balanced output connector and it can be rack-mounted using the optional RMU40 or RMU40PRO kits. Backed by a two-year parts and labor warranty from AKG, the WMS40PRO/GT is easy to set up and use, cost-effective, yet delivers outstanding performance and incredible economy. High Definition Audio Performance delivers wide 40-20,000 Hz response and wide 110 dB dynamic range for true hard-wired sound quality Bodypack transmitter delivers 30 hours of operation from a single AA battery for ultra-low operating cost Includes MK/GL instrument cable with locking 3-pin mini-XLR connector. Bodypack features soft-touch paint finish, on-mute-off switch, and built-in charging contacts for use with AKG CU400 charging station. Receiver features all-metal chassis, front-panel output level control and balanced 1/4-inch TRS output connector. Receiver can be rack-mounted using optional RMU40 or RMU40PRO kits. Two-year parts and labor warranty from AKG.

AKG Acoustics, U.S.

The AKG WMS40PRO/GT is a high-performance, cost-effective UHF wireless system for use with guitars, basses, keyboards or other line-level sources. The system features AKG's High Definition Audio Performance with wide 40-20,000 Hz response and high 110 dB dynamic range for true hard-wired sound quality. The transmitter will deliver 30 hours of operation from a single AA battery for ultra-low operating cost. The bodypack transmitter features a soft-touch finish, on-mute-off switching for local control and built-in charging contacts for use with the optional CU400 dual-bay charging station for even greater economy and convenience. The receiver features an all-metal chassis with a front-panel output level control, a 1/4-inch TRS balanced output connector and it can be rack-mounted using the optional RMU40 or RMU40PRO kits. Backed by a two-year parts and labor warranty from AKG, the WMS40PRO/GT is easy to set up and use, cost-effective, yet delivers outstanding performance and incredible economy.

  • High Definition Audio Performance delivers wide 40-20,000 Hz response and wide 110 dB dynamic range for true hard-wired sound quality
  • Bodypack transmitter delivers 30 hours of operation from a single AA battery for ultra-low operating cost
  • Includes MK/GL instrument cable with locking 3-pin mini-XLR connector.
  • Bodypack features soft-touch paint finish, on-mute-off switch, and built-in charging contacts for use with AKG CU400 charging station.
  • Receiver features all-metal chassis, front-panel output level control and balanced 1/4-inch TRS output connector.
  • Receiver can be rack-mounted using optional RMU40 or RMU40PRO kits.
  • Two-year parts and labor warranty from AKG.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40PRO/GT
Product Name UHF wireless system with bodypack transmitter and instrument cable
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details