Visual Sound, Inc. Frequency-selectable UHF diversity wireless system with bodypack transmitter and instrument cable WMS 40FL/GT

Description
AKG Acoustics, U.S. The AKG WMS 40 PRO FLEXX Instrumental set combines great sound, ease of use and useful flexibility for musicians in every venue. The system features three easily-selectable UHF frequencies for side-stepping interference anywhere and up to 9 channels can be used simultaneously. The system features High-Definition Audio Performance characterized by class-leading 35-20,000 Hz response and 110 dB dynamic range for true hard-wired sound that will reproduce any instrument with lifelike accuracy. The ultra-minature transmitter will deliver 30 hours of operation from a single AA battery for ultra-low operating cost, plus it also has built-in charging contacts for use with the dual-bay CU400 charging station for even greater convenience and cost savings. The all-metal receiver can be rack-mounted singly or side-by-side using the optional RMU40 kit and it features a complete status display and balanced 3-pin XLR and unbalanced 1/4-inch outputs for complete system compatibility. The entire system comes in a rugged carrying case and it's ready to go on the road to any gig. The system is backed by a two-year parts and labor warranty from AKG. High-Definition Audio Performance delivers 35-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality 30 Hours of battery life from a single AA battery for ultra-low operating cost Three easily-selectable channels makes side-stepping interference quick and simple. Up to 9 channels can be used simultaneously. Ultra-miniature, ergonomically-shaped transmitter features locking mini-XLR input, metal belt clip, easy-to-use channel selector and on/mute/off switch All-metal receiver is roadworthy and can be rack-mounted with optional RMU40 kit. Receiver features complete status display for easy monitoring, front-panel level control and rear-panel user-adjustable squelch control. System comes with rugged carrying case
Description
AKG Acoustics, U.S. The AKG WMS 40 PRO FLEXX Instrumental set combines great sound, ease of use and useful flexibility for musicians in every venue. The system features three easily-selectable UHF frequencies for side-stepping interference anywhere and up to 9 channels can be used simultaneously. The system features High-Definition Audio Performance characterized by class-leading 35-20,000 Hz response and 110 dB dynamic range for true hard-wired sound that will reproduce any instrument with lifelike accuracy. The ultra-minature transmitter will deliver 30 hours of operation from a single AA battery for ultra-low operating cost, plus it also has built-in charging contacts for use with the dual-bay CU400 charging station for even greater convenience and cost savings. The all-metal receiver can be rack-mounted singly or side-by-side using the optional RMU40 kit and it features a complete status display and balanced 3-pin XLR and unbalanced 1/4-inch outputs for complete system compatibility. The entire system comes in a rugged carrying case and it's ready to go on the road to any gig. The system is backed by a two-year parts and labor warranty from AKG. High-Definition Audio Performance delivers 35-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality 30 Hours of battery life from a single AA battery for ultra-low operating cost Three easily-selectable channels makes side-stepping interference quick and simple. Up to 9 channels can be used simultaneously. Ultra-miniature, ergonomically-shaped transmitter features locking mini-XLR input, metal belt clip, easy-to-use channel selector and on/mute/off switch All-metal receiver is roadworthy and can be rack-mounted with optional RMU40 kit. Receiver features complete status display for easy monitoring, front-panel level control and rear-panel user-adjustable squelch control. System comes with rugged carrying case

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Frequency-selectable UHF diversity wireless system with bodypack transmitter and instrument cable
WMS 40FL/GT
Frequency-selectable UHF diversity wireless system with bodypack transmitter and instrument cable WMS 40FL/GT
AKG Acoustics, U.S. The AKG WMS 40 PRO FLEXX Instrumental set combines great sound, ease of use and useful flexibility for musicians in every venue. The system features three easily-selectable UHF frequencies for side-stepping interference anywhere and up to 9 channels can be used simultaneously. The system features High-Definition Audio Performance characterized by class-leading 35-20,000 Hz response and 110 dB dynamic range for true hard-wired sound that will reproduce any instrument with lifelike accuracy. The ultra-minature transmitter will deliver 30 hours of operation from a single AA battery for ultra-low operating cost, plus it also has built-in charging contacts for use with the dual-bay CU400 charging station for even greater convenience and cost savings. The all-metal receiver can be rack-mounted singly or side-by-side using the optional RMU40 kit and it features a complete status display and balanced 3-pin XLR and unbalanced 1/4-inch outputs for complete system compatibility. The entire system comes in a rugged carrying case and it's ready to go on the road to any gig. The system is backed by a two-year parts and labor warranty from AKG. High-Definition Audio Performance delivers 35-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality 30 Hours of battery life from a single AA battery for ultra-low operating cost Three easily-selectable channels makes side-stepping interference quick and simple. Up to 9 channels can be used simultaneously. Ultra-miniature, ergonomically-shaped transmitter features locking mini-XLR input, metal belt clip, easy-to-use channel selector and on/mute/off switch All-metal receiver is roadworthy and can be rack-mounted with optional RMU40 kit. Receiver features complete status display for easy monitoring, front-panel level control and rear-panel user-adjustable squelch control. System comes with rugged carrying case

AKG Acoustics, U.S.

The AKG WMS 40 PRO FLEXX Instrumental set combines great sound, ease of use and useful flexibility for musicians in every venue. The system features three easily-selectable UHF frequencies for side-stepping interference anywhere and up to 9 channels can be used simultaneously. The system features High-Definition Audio Performance characterized by class-leading 35-20,000 Hz response and 110 dB dynamic range for true hard-wired sound that will reproduce any instrument with lifelike accuracy. The ultra-minature transmitter will deliver 30 hours of operation from a single AA battery for ultra-low operating cost, plus it also has built-in charging contacts for use with the dual-bay CU400 charging station for even greater convenience and cost savings. The all-metal receiver can be rack-mounted singly or side-by-side using the optional RMU40 kit and it features a complete status display and balanced 3-pin XLR and unbalanced 1/4-inch outputs for complete system compatibility. The entire system comes in a rugged carrying case and it's ready to go on the road to any gig. The system is backed by a two-year parts and labor warranty from AKG.

  • High-Definition Audio Performance delivers 35-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality
  • 30 Hours of battery life from a single AA battery for ultra-low operating cost
  • Three easily-selectable channels makes side-stepping interference quick and simple. Up to 9 channels can be used simultaneously.
  • Ultra-miniature, ergonomically-shaped transmitter features locking mini-XLR input, metal belt clip, easy-to-use channel selector and on/mute/off switch
  • All-metal receiver is roadworthy and can be rack-mounted with optional RMU40 kit.
  • Receiver features complete status display for easy monitoring, front-panel level control and rear-panel user-adjustable squelch control.
  • System comes with rugged carrying case
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40FL/GT
Product Name Frequency-selectable UHF diversity wireless system with bodypack transmitter and instrument cable
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details